EN
  • EN
  • DE

MAX2205EBS-T10

Part No MAX2205EBS-T10
Manufacturer Maxim Integrated
Catalog RF Detectors
Description RF Detector IC Cellular, CDMA 800MHz ~ 2GHz 6dBm ~ 31dBm ±0.3dB 4-WFBGA, CSPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Detectors
Manufacturer Maxim Integrated
Packaging Reel(TR)
Frequency 800MHz ~ 2GHz
RF Type Cellular, CDMA
Input Range 6dBm ~ 31dBm
Accuracy ±0.3dB
Operating Supply Voltage 2.7 V ~ 5 V
Current - Supply 2mA
Package 4-WFBGA, CSPBGA
Win Source Part Number 121296-MAX2205EBS-T10
Ultra Librarian 3D Model Ultra Librarian MAX2205EBS-T10 CAD Model

Description

MAX2205EBS-T10 Product Overview

The MAX2205EBS-T10 is a cutting-edge, high-performance device from Maxim Integrated, designed for precision battery monitoring and fuel gauging applications. This compact and efficient IC is an ideal solution for portable devices where accurate battery status is crucial for user experience and device reliability.

Key Features:

  • High Accuracy: The MAX2205EBS-T10 provides excellent accuracy in measuring battery voltage, current, and temperature, ensuring precise battery state-of-charge (SOC) estimations.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with minimal power draw, preserving battery life and making it suitable for energy-sensitive applications.
  • Compact Design: The small form factor of the device allows for easy integration into space-constrained designs, making it a versatile choice for a wide range of portable electronics.
  • Easy Integration: With an I2C interface for communication, the MAX2205EBS-T10 is simple to integrate with microcontrollers and processors, facilitating quick deployment in system designs.
  • Robust Temperature Range: The device operates effectively across a wide temperature range, ensuring reliable performance in diverse operating environments.

Applications:

The versatility of the MAX2205EBS-T10 allows it to be used across various applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Headsets and Earbuds
  • Handheld Gaming Devices
  • Wearable Technology
  • Medical Monitoring Devices

Technical Specifications:

The MAX2205EBS-T10 boasts a set of specifications tailored for optimal performance:

  • Supply Voltage Range: 2.5V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Packaging: Available in a space-saving, 10-pin TDFN package
  • Communication: I2C-compatible interface

Maxim Integrated's commitment to quality and reliability is evident in the MAX2205EBS-T10, making it a top choice for designers looking to incorporate precise battery monitoring in their next-generation portable devices.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 2.5GHZ 8MSOP / RF Detector IC Cellular, CDMA, W-CDMA 2.5GHz 0 ~ 700mV ±0.25dB 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $14.9265
Analog Devices Inc.
IC RF DETECT 1MHZ-8GHZ 8LFCSP / RF Detector IC RADAR, 802.11/WiFi, 8.2.16/WiMax, Wireless LAN 1MHz ~ 8GHz -60dBm ~ -2dBm ±1dB 8-VFDFN Exposed Pad, CSP
Lowest to $3.1000
Texas Instruments
IC RF DETECT 450MHZ-2GHZ 4DSBGA / RF Detector IC Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA 450MHz ~ 2GHz -15dBm ~ 15dBm ±1dB 4-WFBGA, DSBGA
Lowest to $0.9999
Analog Devices Inc.
IC RF DETECTORCTRLR 8-LFCSP T/R / RF Detector IC Cellular, GSM, TDMA, CDMA 100MHz ~ 2.7GHz -45dBm ~ 0dBm 8-VFDFN Exposed Pad, CSP
Lowest to $3.9500
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX / RF Detector IC Cellular, TDMA, CDMA, GPRS, GSM 2MHz ~ 1.6GHz -45dBm ~ 0dBm ±1dB 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.9589
Analog Devices Inc.
RF Detector IC
Lowest to $8.9476
Texas Instruments
IC RF DETECT 76-81GHZ 161FC/CSP / RF Detector IC General Purpose 76GHz ~ 81GHz 161-TFBGA, FCCSP
Lowest to $37.7614
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $5.8209
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $5.8209

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8556 $58.2672
29+ $3.9848 $115.5592
45+ $3.8600 $173.7000
62+ $3.7353 $231.5886
80+ $3.6105 $288.8400
108+ $3.2375 $349.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess